Vishay Intertechnology, Inc. FET, MOSFET Arrays SI9934BDY-T1-GE3

Description
Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1.1W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - SI9934BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9934BDY-T1-GE3TR-ND
FET, MOSFET Arrays SI9934BDY-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1.1W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
12V 4.8A MOSFET Transistor
289-SI9934BDY-T1-GE3
12V 4.8A MOSFET Transistor 289-SI9934BDY-T1-GE3
MOSFET 2P-CH 12V 4.8A 8SOIC Product overview: SI9934BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9934BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 12V 4.8A 8SOIC Product overview: SI9934BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9934BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9934BDY-T1-GE3 - 1096357-SI9934BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9934BDY-T1-GE3
1096357-SI9934BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9934BDY-T1-GE3 1096357-SI9934BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096357-SI9934BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 1.1W Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 4.8A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 20nC @ 4.5V Maximum Rds On at Id,Vgs: 35 mOhm @ 6.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096357-SI9934BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9934BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9934BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9934BDY-T1-GE3
MOSFET 2P-CH 12V 4.8A 8SOIC

MOSFET 2P-CH 12V 4.8A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SI9934BDY-T1-GE3TR-ND 289-SI9934BDY-T1-GE3 1096357-SI9934BDY-T1-GE3 SI9934BDY-T1-GE3
Product Name FET, MOSFET Arrays 12V 4.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9934BDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SO
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF2907ZS7PTL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers