Manufacturer: Vishay
Win Source Part Number: 140621-SI9934BDY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1.1W
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 4.8A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 20nC @ 4.5V
Maximum Rds On at Id,Vgs: 35 mOhm @ 6.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Mosfet Array 2 P-Channel (Dual) 12V 4.8A 1.1W Surface Mount 8-SOIC
MOSFET 2P-CH 12V 4.8A 8SOIC Product overview: SI9934BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 4.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SI9934BDY-T1-E3 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 12V 4.8A 8-SOIC
MOSFET 2P-CH 12V 4.8A 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 140621-SI9934BDY-T1-E3 | SI9934BDY-T1-E3TR-ND | 289-SI9934BDY-T1-E3 | SI9934BDY-T1-E3 | SI9934BDY-T1-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9934BDY-T1-E3 | FET, MOSFET Arrays | 12V 4.8A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 12 volts | 12 volts | |||
| PD | 1100 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |