Vishay Precision Group 20V 4A MOSFET Transistor SI9933CDY-T1-GE3

Description
2-Ch P-Ch JFET, 20V, 4A, 58mR RdsOn, SOP-8 Product overview: SI9933CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9933CDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch P-Ch JFET, 20V, 4A, 58mR RdsOn, SOP-8 Product overview: SI9933CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9933CDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4A MOSFET Transistor
278-SI9933CDY-T1-GE3
20V 4A MOSFET Transistor 278-SI9933CDY-T1-GE3
2-Ch P-Ch JFET, 20V, 4A, 58mR RdsOn, SOP-8 Product overview: SI9933CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9933CDY-T1-GE3 can be used for catalog matching and distributor lookup.

2-Ch P-Ch JFET, 20V, 4A, 58mR RdsOn, SOP-8 Product overview: SI9933CDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9933CDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-GE3 - 028716-SI9933CDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-GE3
028716-SI9933CDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-GE3 028716-SI9933CDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 028716-SI9933CDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Family Name: Si9933CDY Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 3.1W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4A Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 26nC @ 10V Max Input Capacitance: 665pF @ 10V Maximum Rds On at Id,Vgs: 58 mOhm @ 4.8A, 4.5V Alternative Parts (Cross-Reference): FW111; TSM9933DCS RLG; TSM9933DCS RL; TSM9933DCS; Introduction Date: August 08, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028716-SI9933CDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: Si9933CDY
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 3.1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4A
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 26nC @ 10V
Max Input Capacitance: 665pF @ 10V
Maximum Rds On at Id,Vgs: 58 mOhm @ 4.8A, 4.5V
Alternative Parts (Cross-Reference): FW111; TSM9933DCS RLG; TSM9933DCS RL; TSM9933DCS;
Introduction Date: August 08, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FET, MOSFET Arrays - SI9933CDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933CDY-T1-GE3CT-ND
FET, MOSFET Arrays SI9933CDY-T1-GE3CT-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI9933CDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933CDY-T1-GE3TR-ND
FET, MOSFET Arrays SI9933CDY-T1-GE3TR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
FET, MOSFET Arrays - SI9933CDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SI9933CDY-T1-GE3DKR-ND
FET, MOSFET Arrays SI9933CDY-T1-GE3DKR-ND
Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Mosfet Array 2 P-Channel (Dual) 20V 4A 3.1W Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET -20V Vds 12V Vgs SO-8

MOSFET -20V Vds 12V Vgs SO-8

Buy Now Datasheet
Mosfet, Pp-Ch, 20V, 4A, So8; Transistor Polarity Vishay - 55R1932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Pp-Ch, 20V, 4A, So8; Transistor Polarity Vishay
55R1932
Mosfet, Pp-Ch, 20V, 4A, So8; Transistor Polarity Vishay 55R1932
MOSFET, PP-CH, 20V, 4A, SO8; Transistor Polarity:P Channel; Drain Source Voltage Vds:-20V; On Resistance Rds(on):48mohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs Typ:-1.4V; Power Dissipation Pd:3.1W; Operating RoHS Compliant: Yes

MOSFET, PP-CH, 20V, 4A, SO8; Transistor Polarity:P Channel; Drain Source Voltage Vds:-20V; On Resistance Rds(on):48mohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs Typ:-1.4V; Power Dissipation Pd:3.1W; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -4A, Soic-8, Full Reel; Transistor Polarity Vishay - 15R5252 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -4A, Soic-8, Full Reel; Transistor Polarity Vishay
15R5252
Mosfet, P Channel, -20V, -4A, Soic-8, Full Reel; Transistor Polarity Vishay 15R5252
MOSFET, P CHANNEL, -20V, -4A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -4A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
FET, MOSFET Arrays - SI9933CDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SI9933CDY-T1-GE3
FET, MOSFET Arrays SI9933CDY-T1-GE3
MOSFET 2P-CH 20V 4A 8-SOIC

MOSFET 2P-CH 20V 4A 8-SOIC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9933CDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9933CDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9933CDY-T1-GE3
MOSFET 2P-CH 20V 4A 8SOIC

MOSFET 2P-CH 20V 4A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI9933CDY-T1-GE3 028716-SI9933CDY-T1-GE3 SI9933CDY-T1-GE3CT-ND SI9933CDY-T1-GE3 55R1932 15R5252 SI9933CDY-T1-GE3 SI9933CDY-T1-GE3
Product Name 20V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9933CDY-T1-GE3 FET, MOSFET Arrays MOSFET Mosfet, Pp-Ch, 20V, 4A, So8; Transistor Polarity Vishay Mosfet, P Channel, -20V, -4A, Soic-8, Full Reel; Transistor Polarity Vishay FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; 2 P-Channel (Dual)
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
V(BR)DSS 20 volts 20 volts
Package Type SOT3; 8-SO "8-SOIC (0.154"", 3.90mm Width)" TO-3 TO-3 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFSL4010-313TRL - Acme Chip Technology Co., Limited
Specs
Package Type 9575 pF @ 50 V
Packing Method Tape Reel; Tape & Reel (TR)
View Details