Vishay Intertechnology, Inc. HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI9925DY-T1-E3 SI9925DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 323269-SI9925DY-T1-E 3 Family Name: Si9925DY Alternative Parts (Cross-Reference): NTMD6N02; TSM9926DCS RL; TSM9926DCS; Introduction Date: April 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 323269-SI9925DY-T1-E 3 Family Name: Si9925DY Alternative Parts (Cross-Reference): NTMD6N02; TSM9926DCS RL; TSM9926DCS; Introduction Date: April 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI9925DY-T1-E3 - 323269-SI9925DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI9925DY-T1-E3
323269-SI9925DY-T1-E3
HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI9925DY-T1-E3 323269-SI9925DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 323269-SI9925DY-T1-E 3 Family Name: Si9925DY Alternative Parts (Cross-Reference): NTMD6N02; TSM9926DCS RL; TSM9926DCS; Introduction Date: April 12, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 323269-SI9925DY-T1-E3
Family Name: Si9925DY
Alternative Parts (Cross-Reference): NTMD6N02; TSM9926DCS RL; TSM9926DCS;
Introduction Date: April 12, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 323269-SI9925DY-T1-E3
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (S) - SI9925DY-T1-E3
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK3993-ZK-E1-AZ - 906464-2SK3993-ZK-E1-AZ - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; TO-252 (DPAK); TO-252 (MP-3Z)
View Details
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,125 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
3 suppliers
MOSFETs - 1220606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers