Vishay Intertechnology, Inc. PMIC - PMIC - Gate Drivers - SI9910DJ-E3 SI9910DJ-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794387-SI9910DJ-E3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 10.8 V ~ 16.5 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 50ns, 35ns Part Status: Obsolete(EOL) Family Name: Si9910 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): Si9910DJ; SI9910DY-E3; Si9910DY-T1; Si9910DY; Introduction Date: June 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794387-SI9910DJ-E3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 10.8 V ~ 16.5 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 50ns, 35ns Part Status: Obsolete(EOL) Family Name: Si9910 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): Si9910DJ; SI9910DY-E3; Si9910DY-T1; Si9910DY; Introduction Date: June 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - SI9910DJ-E3 - 794387-SI9910DJ-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - SI9910DJ-E3
794387-SI9910DJ-E3
PMIC - PMIC - Gate Drivers - SI9910DJ-E3 794387-SI9910DJ-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794387-SI9910DJ-E3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: 10.8 V ~ 16.5 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 500V Rise / Fall Time (Typ): 50ns, 35ns Part Status: Obsolete(EOL) Family Name: Si9910 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): Si9910DJ; SI9910DY-E3; Si9910DY-T1; Si9910DY; Introduction Date: June 23, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794387-SI9910DJ-E3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: 10.8 V ~ 16.5 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 500V
Rise / Fall Time (Typ): 50ns, 35ns
Part Status: Obsolete(EOL)
Family Name: Si9910
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): Si9910DJ; SI9910DY-E3; Si9910DY-T1; Si9910DY;
Introduction Date: June 23, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ADAPTIVE - P MOSFET - DRIVER PB-FRE - 70026300 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADAPTIVE - P MOSFET - DRIVER PB-FRE
70026300
ADAPTIVE - P MOSFET - DRIVER PB-FRE 70026300
ADAPTIVE - P MOSFET - DRIVER PB-FRE

ADAPTIVE - P MOSFET - DRIVER PB-FRE

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 794387-SI9910DJ-E3 70026300
Product Name PMIC - PMIC - Gate Drivers - SI9910DJ-E3 ADAPTIVE - P MOSFET - DRIVER PB-FRE
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5107MAX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810026SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
4 suppliers
Dual N-channel 80 V, 23 mΩ standard level MOSFET - BUK7K23-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 17000 milliamps
View Details
8 suppliers