High-Side Gate Driver IC Non-Inverting 8-PDIP
1A Gate Driver IC, 16.5V, 1-Out, Half Bridge, PDIP Product overview: SI9910DJ-E3 from Vishay is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 16.5V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 1A, 16.5V, Power Distribution Switches, Load Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 726-SI9910DJ-E3 can be used for catalog matching and distributor lookup.
DRIVER, MOSFET, 1A, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1A; Sink Current:1A; Input Delay:120nsRoHS Compliant: Yes
High-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRVR HIGH-SIDE 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | SI9910DJ-E3-ND | 726-SI9910DJ-E3 | 22M8979 | SI9910DJ-E3 | SI9910DJ-E3 |
| Product Name | Gate Drivers | 1A 16.5V Gate Driver IC | Driver, Mosfet, 1A, Dip-8; No. Of Channels Vishay | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 1 amps | 1 amps | |||
| Supply Voltage | 10.8 to 16.5 volts | 10.8 to 16.5 volts | 10.8 to 16.5 volts | 16.5 to 10.8 volts | |
| Rise Time | 50 ns | 50 ns |