Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Battery Management SI9730ABY-E3

Description
Win Source Part Number: 1253599-SI9730ABY-E3 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Function: Multi-Function Controller Fault Protection: Over Current, Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SI9730 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253599-SI9730ABY-E3 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Function: Multi-Function Controller Fault Protection: Over Current, Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SI9730 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253599-SI9730ABY-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253599-SI9730ABY-E3
Integrated Circuits (ICs) - PMIC - Battery Management 1253599-SI9730ABY-E3
Win Source Part Number: 1253599-SI9730ABY-E3 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Function: Multi-Function Controller Fault Protection: Over Current, Under Voltage Battery Chemistry: Lithium Ion Number of Cells: 2 Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vishay Siliconix Base Product Number: SI9730 Product Status: Obsolete

Win Source Part Number: 1253599-SI9730ABY-E3
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Function: Multi-Function Controller
Fault Protection: Over Current, Under Voltage
Battery Chemistry: Lithium Ion
Number of Cells: 2
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Vishay Siliconix
Base Product Number: SI9730
Product Status: Obsolete

Buy Now Datasheet
Battery Management - SI9730ABY-E3-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
SI9730ABY-E3-ND
Battery Management SI9730ABY-E3-ND
Battery Multi-Function Controller IC Lithium Ion 8-SOIC

Battery Multi-Function Controller IC Lithium Ion 8-SOIC

Buy Now Datasheet
PMIC - Battery Management - SI9730ABY-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
SI9730ABY-E3
PMIC - Battery Management SI9730ABY-E3
IC BATT MFUNC LI-ION 2CELL 8SOIC

IC BATT MFUNC LI-ION 2CELL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253599-SI9730ABY-E3 SI9730ABY-E3-ND SI9730ABY-E3
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details