Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI9717CY-T1-E3 SI9717CY-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024955-SI9717CY-T1- E3 Mounting: SMD (SMT) Power Dissipation: 2 W Resistance: 60 mΩ Number of Pins: 16 Number of Outputs: 2 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 2 W Nominal Supply Current: 1 µA Max Supply Current: 1 µA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024955-SI9717CY-T1- E3 Mounting: SMD (SMT) Power Dissipation: 2 W Resistance: 60 mΩ Number of Pins: 16 Number of Outputs: 2 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 2 W Nominal Supply Current: 1 µA Max Supply Current: 1 µA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI9717CY-T1-E3 - 1024955-SI9717CY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI9717CY-T1-E3
1024955-SI9717CY-T1-E3
OEM Parts - OEM Parts ( S ) - SI9717CY-T1-E3 1024955-SI9717CY-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024955-SI9717CY-T1- E3 Mounting: SMD (SMT) Power Dissipation: 2 W Resistance: 60 mΩ Number of Pins: 16 Number of Outputs: 2 Categories: OEM Parts( S ) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 2 W Nominal Supply Current: 1 µA Max Supply Current: 1 µA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024955-SI9717CY-T1-E3
Mounting: SMD (SMT)
Power Dissipation: 2 W
Resistance: 60 mΩ
Number of Pins: 16
Number of Outputs: 2
Categories: OEM Parts( S )
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 2 W
Nominal Supply Current: 1 µA
Max Supply Current: 1 µA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1024955-SI9717CY-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SI9717CY-T1-E3
Unlock Full Specs
to access all available technical data