Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9712DY-T1-E3 SI9712DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096352-SI9712DY-T1- E3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096352-SI9712DY-T1- E3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9712DY-T1-E3 - 1096352-SI9712DY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9712DY-T1-E3
1096352-SI9712DY-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9712DY-T1-E3 1096352-SI9712DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096352-SI9712DY-T1- E3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 2 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096352-SI9712DY-T1-E3
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Number of Outputs: 2
Current - Output (Max): 2A
Voltage - Load: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1096352-SI9712DY-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9712DY-T1-E3
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 - 3700 MHz Differential SPDT or Dual SPDT Switch - RFSW6222 - Qorvo
Specs
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
Min Operating Current 0.0900 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers