Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1 SI9706DY-T1

Description
Manufacturer: Vishay Win Source Part Number: 092761-SI9706DY-T1 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 092761-SI9706DY-T1 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1
SI9706DY-T1
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1 SI9706DY-T1
Manufacturer: Vishay Win Source Part Number: 092761-SI9706DY-T1 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 092761-SI9706DY-T1
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 3.3V, 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number SI9706DY-T1
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details