Vishay Intertechnology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1-E3 SI9706DY-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 090887-SI9706DY-T1-E 3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Family Name: Si9706DY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): Si9706DY-T1; Introduction Date: June 23, 1999 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 090887-SI9706DY-T1-E 3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Family Name: Si9706DY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): Si9706DY-T1; Introduction Date: June 23, 1999 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1-E3
SI9706DY-T1-E3
PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1-E3 SI9706DY-T1-E3
Manufacturer: Vishay Win Source Part Number: 090887-SI9706DY-T1-E 3 Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: PCMCIA Switch Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 3.3V, 5V Family Name: Si9706DY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): Si9706DY-T1; Introduction Date: June 23, 1999 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 090887-SI9706DY-T1-E3
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: PCMCIA Switch
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 3.3V, 5V
Family Name: Si9706DY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): Si9706DY-T1;
Introduction Date: June 23, 1999
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
SI9706DY-T1-E3
PMIC - Power Distribution Switches, Load Drivers SI9706DY-T1-E3
IC PWR SWITCH PCMCIA 2:1 8SO

IC PWR SWITCH PCMCIA 2:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number SI9706DY-T1-E3 SI9706DY-T1-E3
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - SI9706DY-T1-E3 PMIC - Power Distribution Switches, Load Drivers
Voltage 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details