Vishay Intertechnology, Inc. Discrete Semiconductor Products SI9435DY-T1

Description
Manufacturer: Vishay Win Source Part Number: 190180-SI9435DY-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta) Rds On (Max) @ Id, Vgs: 50 mOhm @ 5.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) @ Vds: 690pF @ 15V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 190180-SI9435DY-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta) Rds On (Max) @ Id, Vgs: 50 mOhm @ 5.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) @ Vds: 690pF @ 15V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 190180-SI9435DY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
190180-SI9435DY-T1
Discrete Semiconductor Products 190180-SI9435DY-T1
Manufacturer: Vishay Win Source Part Number: 190180-SI9435DY-T1 Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Series: PowerTrench Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SO FET Type: MOSFET P-Channel, Metal Oxide FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta) Rds On (Max) @ Id, Vgs: 50 mOhm @ 5.3A, 10V Vgs(th) (Max) @ Id: 3V @ 250μA Gate Charge (Qg) @ Vgs: 23nC @ 10V Input Capacitance (Ciss) @ Vds: 690pF @ 15V Power - Max: 1W Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 190180-SI9435DY-T1
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Series: PowerTrench
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SO
FET Type: MOSFET P-Channel, Metal Oxide
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 5.3A (Ta)
Rds On (Max) @ Id, Vgs: 50 mOhm @ 5.3A, 10V
Vgs(th) (Max) @ Id: 3V @ 250μA
Gate Charge (Qg) @ Vgs: 23nC @ 10V
Input Capacitance (Ciss) @ Vds: 690pF @ 15V
Power - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 190180-SI9435DY-T1
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data