Vishay Precision Group P-Channel 30V 4.1A MOSFET Transistor SI9435BDY-T1-E3

Description
P-Channel JFET, 30V, 4.1A, 42mR Rds On, SOP-8 Product overview: SI9435BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel JFET, 30V, 4.1A, 42mR Rds On, SOP-8 Product overview: SI9435BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 30V 4.1A MOSFET Transistor
278-SI9435BDY-T1-E3
P-Channel 30V 4.1A MOSFET Transistor 278-SI9435BDY-T1-E3
P-Channel JFET, 30V, 4.1A, 42mR Rds On, SOP-8 Product overview: SI9435BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-T1-E3 can be used for catalog matching and distributor lookup.

P-Channel JFET, 30V, 4.1A, 42mR Rds On, SOP-8 Product overview: SI9435BDY-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9435BDY-T1-E3 - 028713-SI9435BDY-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9435BDY-T1-E3
028713-SI9435BDY-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9435BDY-T1-E3 028713-SI9435BDY-T1-E3
Manufacturer: Vishay Win Source Part Number: 028713-SI9435BDY-T1- E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: Si9435BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 24nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 42 mOhm @ 5.7A, 10V Alternative Parts (Cross-Reference): TSM9435CS RF; RSH050P03TB; TSM9435CS RL; Introduction Date: June 16, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 028713-SI9435BDY-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: Si9435BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 24nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5.7A, 10V
Alternative Parts (Cross-Reference): TSM9435CS RF; RSH050P03TB; TSM9435CS RL;
Introduction Date: June 16, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Single FETs, MOSFETs - SI9435BDY-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9435BDY-T1-E3DKR-ND
Single FETs, MOSFETs SI9435BDY-T1-E3DKR-ND
P-Channel 30V 4.1A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 30V 4.1A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9435BDY-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9435BDY-T1-E3CT-ND
Single FETs, MOSFETs SI9435BDY-T1-E3CT-ND
P-Channel 30V 4.1A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 30V 4.1A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9435BDY-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9435BDY-T1-E3TR-ND
Single FETs, MOSFETs SI9435BDY-T1-E3TR-ND
P-Channel 30V 4.1A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 30V 4.1A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
P Channel Mosfet; Channel Type Vishay - 06J8231 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet; Channel Type Vishay
06J8231
P Channel Mosfet; Channel Type Vishay 06J8231
P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W RoHS Compliant: Yes

P CHANNEL MOSFET; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, Full Reel; Channel Type Vishay - 35K3498 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, Full Reel; Channel Type Vishay
35K3498
P Channel Mosfet, Full Reel; Channel Type Vishay 35K3498
P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Product Range:- RoHS Compliant: Yes

P CHANNEL MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 5.7A 0.042Ohm

MOSFET 30V 5.7A 0.042Ohm

Buy Now Datasheet
Single FETs, MOSFETs - SI9435BDY-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI9435BDY-T1-E3
Single FETs, MOSFETs SI9435BDY-T1-E3
MOSFET P-CH 30V 4.1A 8SO

MOSFET P-CH 30V 4.1A 8SO

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9435BDY-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9435BDY-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9435BDY-T1-E3
MOSFET P-CH 30V 4.1A 8SO

MOSFET P-CH 30V 4.1A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI9435BDY-T1-E3 028713-SI9435BDY-T1-E3 SI9435BDY-T1-E3DKR-ND 06J8231 35K3498 SI9435BDY-T1-E3 SI9435BDY-T1-E3 SI9435BDY-T1-E3
Product Name P-Channel 30V 4.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9435BDY-T1-E3 Single FETs, MOSFETs P Channel Mosfet; Channel Type Vishay P Channel Mosfet, Full Reel; Channel Type Vishay MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
PD 2500 milliwatts 1300 milliwatts 2500 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF3710Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers