Vishay Intertechnology, Inc. MOSFET Transistor SI9435BDY-E3

Description
Transistor Product overview: SI9435BDY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Transistor Product overview: SI9435BDY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Si9435BDY is a P-channel 30 V MOSFET in an SO-8 package, designed for power switching applications. It has a continuous drain current of -4.6 A at 25°C and -3.4 A at 70°C, with a maximum power dissipation of 2.5 W at 25°C and 1.6 W at 70°C when surface-mounted on a 1" x 1" FR4 board. The drain-source on-state resistance is 0.042 Ω at -10 V gate-source voltage and 0.070 Ω at -4.5 V. Thermal resistance is 70 °C/W junction-to-ambient and 24 °C/W junction-to-foot in steady state. The device operates from -55 °C to 150 °C junction temperature and meets RoHS Directive 2002/95/EC and is halogen-free per IEC 61249-2-21.

Datasheet Summary
Powered by GS/AI

The Si9435BDY is a P-channel 30 V MOSFET in an SO-8 package, designed for power switching applications. It has a continuous drain current of -4.6 A at 25°C and -3.4 A at 70°C, with a maximum power dissipation of 2.5 W at 25°C and 1.6 W at 70°C when surface-mounted on a 1" x 1" FR4 board. The drain-source on-state resistance is 0.042 Ω at -10 V gate-source voltage and 0.070 Ω at -4.5 V. Thermal resistance is 70 °C/W junction-to-ambient and 24 °C/W junction-to-foot in steady state. The device operates from -55 °C to 150 °C junction temperature and meets RoHS Directive 2002/95/EC and is halogen-free per IEC 61249-2-21.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SI9435BDY-E3
MOSFET Transistor 278-SI9435BDY-E3
Transistor Product overview: SI9435BDY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-E3 can be used for catalog matching and distributor lookup.

Transistor Product overview: SI9435BDY-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9435BDY-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SI9435BDY-E3
Product Name MOSFET Transistor
Unlock Full Specs
to access all available technical data

Similar Products

55V 17A MOSFET Transistor - 278-AUIRFR024N - ERSAELECTRONICS PTE. LTD.
Specs
PD 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6209-30C,118 - 1025142-BUK6209-30C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 30 volts
PD 80000 milliwatts
View Details
2 suppliers
Dual N-Channel and Dual P-Channel Matched MOSFET Pair - ALD1103SBL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -16 to 40 milliamps
View Details
4 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers