Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-GE3 SI9433BDY-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1096349-SI9433BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: Si9433BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): TSM9433CS RL; TSM9433CS; IRF7404TRLPbF; DMP2066LSS; Introduction Date: February 12, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096349-SI9433BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: Si9433BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): TSM9433CS RL; TSM9433CS; IRF7404TRLPbF; DMP2066LSS; Introduction Date: February 12, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-GE3 - 1096349-SI9433BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-GE3
1096349-SI9433BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-GE3 1096349-SI9433BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096349-SI9433BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.3W (Ta) Family Name: Si9433BDY Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 14nC @ 4.5V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 6.2A, 4.5V Alternative Parts (Cross-Reference): TSM9433CS RL; TSM9433CS; IRF7404TRLPbF; DMP2066LSS; Introduction Date: February 12, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1096349-SI9433BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.3W (Ta)
Family Name: Si9433BDY
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 14nC @ 4.5V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 6.2A, 4.5V
Alternative Parts (Cross-Reference): TSM9433CS RL; TSM9433CS; IRF7404TRLPbF; DMP2066LSS;
Introduction Date: February 12, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
20V 4.5A MOSFET Transistor
2088-SI9433BDY-T1-GE3
20V 4.5A MOSFET Transistor 2088-SI9433BDY-T1-GE3
P-CH MOSFET, 20V, 4.5A, 40mR RdsOn, SOP-8 Product overview: SI9433BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI9433BDY-T1-GE 3 can be used for catalog matching and distributor lookup.

P-CH MOSFET, 20V, 4.5A, 40mR RdsOn, SOP-8 Product overview: SI9433BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SI9433BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI9433BDY-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9433BDY-T1-GE3DKR-ND
Single FETs, MOSFETs SI9433BDY-T1-GE3DKR-ND
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9433BDY-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9433BDY-T1-GE3TR-ND
Single FETs, MOSFETs SI9433BDY-T1-GE3TR-ND
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - SI9433BDY-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9433BDY-T1-GE3CT-ND
Single FETs, MOSFETs SI9433BDY-T1-GE3CT-ND
P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

P-Channel 20V 4.5A (Ta) 1.3W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFET 20V 6.2A 2.5W 40mohm @ 4.5V

MOSFET 20V 6.2A 2.5W 40mohm @ 4.5V

Buy Now Datasheet
Mosfet, P Channel, -20V, -4.5A, Soic-8; Channel Type Vishay - 72R4253 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -4.5A, Soic-8; Channel Type Vishay
72R4253
Mosfet, P Channel, -20V, -4.5A, Soic-8; Channel Type Vishay 72R4253
MOSFET, P CHANNEL, -20V, -4.5A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -4.5A, SOIC-8; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:1.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P Channel, -20V, -4.5A, Soic-8, Full Reel; Channel Type Vishay - 15R5247 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, -20V, -4.5A, Soic-8, Full Reel; Channel Type Vishay
15R5247
Mosfet, P Channel, -20V, -4.5A, Soic-8, Full Reel; Channel Type Vishay 15R5247
MOSFET, P CHANNEL, -20V, -4.5A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.7V; Power Dissipation:1.3W RoHS Compliant: Yes

MOSFET, P CHANNEL, -20V, -4.5A, SOIC-8, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:2.7V; Power Dissipation:1.3W RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9433BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9433BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9433BDY-T1-GE3
MOSFET P-CH 20V 4.5A 8SO

MOSFET P-CH 20V 4.5A 8SO

Supplier's Site
Single FETs, MOSFETs - SI9433BDY-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SI9433BDY-T1-GE3
Single FETs, MOSFETs SI9433BDY-T1-GE3
MOSFET P-CH 20V 4.5A 8SO

MOSFET P-CH 20V 4.5A 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1096349-SI9433BDY-T1-GE3 2088-SI9433BDY-T1-GE3 SI9433BDY-T1-GE3DKR-ND SI9433BDY-T1-GE3 72R4253 15R5247 SI9433BDY-T1-GE3 SI9433BDY-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9433BDY-T1-GE3 20V 4.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Mosfet, P Channel, -20V, -4.5A, Soic-8; Channel Type Vishay Mosfet, P Channel, -20V, -4.5A, Soic-8, Full Reel; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data