Vishay Intertechnology, Inc. 20V 6A 2.5W MOSFET Transistor SI9428DY

Description
MOSFET 20V 6A 2.5W Product overview: SI9428DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, 2.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, 2.5W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9428DY can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET 20V 6A 2.5W Product overview: SI9428DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, 2.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, 2.5W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9428DY can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 6A 2.5W MOSFET Transistor
285-SI9428DY
20V 6A 2.5W MOSFET Transistor 285-SI9428DY
MOSFET 20V 6A 2.5W Product overview: SI9428DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, 2.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, 2.5W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9428DY can be used for catalog matching and distributor lookup.

MOSFET 20V 6A 2.5W Product overview: SI9428DY from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A, 2.5W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, 2.5W, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-SI9428DY can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9428DY - 1093012-SI9428DY - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9428DY
1093012-SI9428DY
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9428DY 1093012-SI9428DY
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093012-SI9428DY Length: 5 mm Mounting: SMD (SMT) Drain to Source Voltage (Vdss): 20 V Height: 1.55 mm Weight: 186.993455 mg Number of Channels: 1 Number of Pins: 8 Width: 4 mm Rise Time: 70 ns Fall Time: 30 ns Categories: Transistors - FETs, MOSFETs - RF Case / Package: SO Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 2.5 W Turn-On Delay Time: 30 ns Continuous Drain Current (ID): 6 A Turn-Off Delay Time: 70 ns Drain to Source Resistance: 30 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093012-SI9428DY
Length: 5 mm
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 20 V
Height: 1.55 mm
Weight: 186.993455 mg
Number of Channels: 1
Number of Pins: 8
Width: 4 mm
Rise Time: 70 ns
Fall Time: 30 ns
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 2.5 W
Turn-On Delay Time: 30 ns
Continuous Drain Current (ID): 6 A
Turn-Off Delay Time: 70 ns
Drain to Source Resistance: 30 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-SI9428DY 1093012-SI9428DY
Product Name 20V 6A 2.5W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9428DY
Polarity N-Channel
Unlock Full Specs
to access all available technical data