Vishay Intertechnology, Inc. 20V 5.6A MOSFET Transistor SI9424BDY-T1-GE3

Description
MOSFET P-CH 20V 5.6A 8SO Product overview: SI9424BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 5.6A 8SO Product overview: SI9424BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 5.6A MOSFET Transistor
278-SI9424BDY-T1-GE3
20V 5.6A MOSFET Transistor 278-SI9424BDY-T1-GE3
MOSFET P-CH 20V 5.6A 8SO Product overview: SI9424BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424BDY-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 5.6A 8SO Product overview: SI9424BDY-T1-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SI9424BDY-T1-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SI9424BDY-T1-GE3-ND
Single FETs, MOSFETs SI9424BDY-T1-GE3-ND
P-Channel 20V 5.6A (Ta) 1.25W (Ta) Surface Mount 8-SOIC

P-Channel 20V 5.6A (Ta) 1.25W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424BDY-T1-GE3 - 1096348-SI9424BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424BDY-T1-GE3
1096348-SI9424BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424BDY-T1-GE3 1096348-SI9424BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096348-SI9424BDY-T1 -GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 5.6A (Ta) Gate-Source Threshold Voltage: 850mV @ 250μA Max Gate Charge: 40nC @ 4.5V Maximum Gate-Source Voltage: ±9V Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 1096348-SI9424BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.6A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 40nC @ 4.5V
Maximum Gate-Source Voltage: ±9V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9424BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9424BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9424BDY-T1-GE3
MOSFET P-CH 20V 5.6A 8SO

MOSFET P-CH 20V 5.6A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI9424BDY-T1-GE3 SI9424BDY-T1-GE3-ND 1096348-SI9424BDY-T1-GE3 SI9424BDY-T1-GE3
Product Name 20V 5.6A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424BDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Unlock Full Specs
to access all available technical data