MOSFET P-CH 20V 5.6A 8SO Product overview: SI9424BDY-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9424BDY-T1-E3 can be used for catalog matching and distributor lookup.
P-Channel 20V 5.6A (Ta) 1.25W (Ta) Surface Mount 8-SOIC
Manufacturer: Vishay
Win Source Part Number: 127601-SI9424BDY-T1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.6A (Ta)
Gate-Source Threshold Voltage: 850mV @ 250μA
Max Gate Charge: 40nC @ 4.5V
Maximum Gate-Source Voltage: ±9V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7.1A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
MOSFET P-CH 20V 5.6A 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SI9424BDY-T1-E3 | SI9424BDY-T1-E3TR-ND | 127601-SI9424BDY-T1-E3 | SI9424BDY-T1-E3 |
| Product Name | 20V 5.6A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9424BDY-T1-E3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1250 milliwatts | 1250 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO |