Vishay Intertechnology, Inc. SMD 30V 6.2A SOIC MOSFET Transistor SI9410BDY-T1-GE3

Description
N-CH MOSFET 30V 6.2A 24mR SOIC Surface Mount Product overview: SI9410BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9410BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET 30V 6.2A 24mR SOIC Surface Mount Product overview: SI9410BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9410BDY-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 30V 6.2A SOIC MOSFET Transistor
278-SI9410BDY-T1-GE3
SMD 30V 6.2A SOIC MOSFET Transistor 278-SI9410BDY-T1-GE3
N-CH MOSFET 30V 6.2A 24mR SOIC Surface Mount Product overview: SI9410BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9410BDY-T1-GE3 can be used for catalog matching and distributor lookup.

N-CH MOSFET 30V 6.2A 24mR SOIC Surface Mount Product overview: SI9410BDY-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 6.2A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 6.2A, SOIC, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SI9410BDY-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9410BDY-T1-GE3 - 131776-SI9410BDY-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9410BDY-T1-GE3
131776-SI9410BDY-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9410BDY-T1-GE3 131776-SI9410BDY-T1-GE3
Manufacturer: Vishay Win Source Part Number: 131776-SI9410BDY-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.5W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 23nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 24 mOhm @ 8.1A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 131776-SI9410BDY-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 23nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 24 mOhm @ 8.1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SI9410BDY-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SI9410BDY-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SI9410BDY-T1-GE3
MOSFET N-CH 30V 6.2A 8SO

MOSFET N-CH 30V 6.2A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SI9410BDY-T1-GE3 131776-SI9410BDY-T1-GE3 SI9410BDY-T1-GE3
Product Name SMD 30V 6.2A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9410BDY-T1-GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 1500 milliwatts 1500 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers