Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093010-SI9407AEY-T1
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): -60 V
Weight: 506.605978 mg
Resistance: 120 mΩ
Number of Channels: 1
Categories: Transistors - FETs, MOSFETs - RF
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 3 W
Continuous Drain Current (ID): 3.5 A
Drain to Source Resistance: 120 mΩ
Gate to Source Voltage (Vgs): 20 V
| Win Source Electronics | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 1093010-SI9407AEY-T1-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SI9407AEY-T1-GE3 |
| Package Type | SOT3; SO |