Vishay Intertechnology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1 SI9243AEY-T1

Description
Manufacturer: Vishay Win Source Part Number: 1096346-SI9243AEY-T1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/2 Duplex: Half Family Name: SI9243AEY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI9243AEY; SI9243AEYE3; Si9243AEY-T1-E3; SI9243AEY-T1-E3; SI9243AEY; SI9243AEYE3; Introduction Date: January 18, 2001 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096346-SI9243AEY-T1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/2 Duplex: Half Family Name: SI9243AEY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI9243AEY; SI9243AEYE3; Si9243AEY-T1-E3; SI9243AEY-T1-E3; SI9243AEY; SI9243AEYE3; Introduction Date: January 18, 2001 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1 - 1096346-SI9243AEY-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1
1096346-SI9243AEY-T1
Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1 1096346-SI9243AEY-T1
Manufacturer: Vishay Win Source Part Number: 1096346-SI9243AEY-T1 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/2 Duplex: Half Family Name: SI9243AEY Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI9243AEY; SI9243AEYE3; Si9243AEY-T1-E3; SI9243AEY-T1-E3; SI9243AEY; SI9243AEYE3; Introduction Date: January 18, 2001 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096346-SI9243AEY-T1
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/2
Duplex: Half
Family Name: SI9243AEY
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SI9243AEY; SI9243AEYE3; Si9243AEY-T1-E3; SI9243AEY-T1-E3; SI9243AEY; SI9243AEYE3;
Introduction Date: January 18, 2001
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SI9243AEY-T1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SI9243AEY-T1
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site
Drivers, Receivers, Transceivers - SI9243AEY-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
SI9243AEY-T1
Drivers, Receivers, Transceivers SI9243AEY-T1
1/2 Transceiver Half ISO 9141 8-SOIC

1/2 Transceiver Half ISO 9141 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1096346-SI9243AEY-T1 SI9243AEY-T1 SI9243AEY-T1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SI9243AEY-T1 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT543/QLA - Rochester Electronics
Specs
Package Type Surface Mount
View Details
2 suppliers
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details