1 BIT BUS TRANSCEIVER, SOIC-8; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 06J8202 |
| Product Name | 1 Bit Bus Transceiver, Soic-8; Logic Family / Base Number Vishay |