Vishay Intertechnology, Inc. 2.5V 300MA LDO Voltage Regulator IC SI91872DMP-25-E3

Description
IC REG LIN 2.5V 300MA MLP33-5 Product overview: SI91872DMP-25-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI91872DMP-25-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.5V 300MA MLP33-5 Product overview: SI91872DMP-25-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI91872DMP-25-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 300MA LDO Voltage Regulator IC
699-SI91872DMP-25-E3
2.5V 300MA LDO Voltage Regulator IC 699-SI91872DMP-25-E3
IC REG LIN 2.5V 300MA MLP33-5 Product overview: SI91872DMP-25-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI91872DMP-25-E3 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 300MA MLP33-5 Product overview: SI91872DMP-25-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI91872DMP-25-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244700-SI91872DMP-25-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244700-SI91872DMP-25-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244700-SI91872DMP-25-E3
Win Source Part Number: 1244700-SI91872DMP-2 5-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 330 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 2.5V Package / Case: PowerPAK® MLP33-5 Supplier Device Package: PowerPAK® MLP33-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB ~ 30dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 170 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI91872 Product Status: Obsolete Voltage Dropout (Max): 0.57V @ 300mA

Win Source Part Number: 1244700-SI91872DMP-25-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 330 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: PowerPAK® MLP33-5
Supplier Device Package: PowerPAK® MLP33-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB ~ 30dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 170 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI91872
Product Status: Obsolete
Voltage Dropout (Max): 0.57V @ 300mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SI91872DMP-25-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI91872DMP-25-E3
PMIC - Voltage Regulators - Linear SI91872DMP-25-E3
IC REG LIN 2.5V 300MA MLP33-5

IC REG LIN 2.5V 300MA MLP33-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SI91872DMP-25-E3 1244700-SI91872DMP-25-E3 SI91872DMP-25-E3
Product Name 2.5V 300MA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 2.5 volts
IOUT 0.3000 amps 0.3000 amps
IQ 1.70E-4 amps 1.70E-4 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data