Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SI91871DMP-50-E3

Description
Win Source Part Number: 1244697-SI91871DMP-5 0-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 275 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 5V Package / Case: PowerPAK® MLP33-5 Supplier Device Package: PowerPAK® MLP33-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB ~ 30dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI91871 Product Status: Obsolete Voltage Dropout (Max): 0.415V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 1244697-SI91871DMP-5 0-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 275 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 5V Package / Case: PowerPAK® MLP33-5 Supplier Device Package: PowerPAK® MLP33-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB ~ 30dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI91871 Product Status: Obsolete Voltage Dropout (Max): 0.415V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244697-SI91871DMP-50-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244697-SI91871DMP-50-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244697-SI91871DMP-50-E3
Win Source Part Number: 1244697-SI91871DMP-5 0-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 275 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 5V Package / Case: PowerPAK® MLP33-5 Supplier Device Package: PowerPAK® MLP33-5 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB ~ 30dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 150 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI91871 Product Status: Obsolete Voltage Dropout (Max): 0.415V @ 300mA

Win Source Part Number: 1244697-SI91871DMP-50-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 275 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
Package / Case: PowerPAK® MLP33-5
Supplier Device Package: PowerPAK® MLP33-5
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB ~ 30dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 150 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI91871
Product Status: Obsolete
Voltage Dropout (Max): 0.415V @ 300mA

Buy Now Datasheet
Singapore, Singapore
5V 300MA LDO Voltage Regulator IC
699-SI91871DMP-50-E3
5V 300MA LDO Voltage Regulator IC 699-SI91871DMP-50-E3
IC REG LIN 5V 300MA MLP33-5 Product overview: SI91871DMP-50-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI91871DMP-50-E3 can be used for catalog matching and distributor lookup.

IC REG LIN 5V 300MA MLP33-5 Product overview: SI91871DMP-50-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI91871DMP-50-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SI91871DMP-50-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI91871DMP-50-E3
PMIC - Voltage Regulators - Linear SI91871DMP-50-E3
IC REG LIN 5V 300MA MLP33-5

IC REG LIN 5V 300MA MLP33-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1244697-SI91871DMP-50-E3 699-SI91871DMP-50-E3 SI91871DMP-50-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 5V 300MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR)
Special Features Reverse Voltage Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1500 amps
View Details
Voltage Reference - ATL431AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A3901SEJTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
IOUT 0.4000 amps
VIN 2.5 to 5.5 volts
View Details