Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SI91871DMP-12-E3 SI91871DMP-12-E3

Description
Manufacturer: Vishay Win Source Part Number: 933758-SI91871DMP-12 -E3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PowerPAK® MLP33-5 Package: Reel - TR Package: PowerPAK® MLP33-5 Mounting: Surface Mount Part Status: Obsolete Family Name: SI91871 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP33-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 933758-SI91871DMP-12 -E3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PowerPAK® MLP33-5 Package: Reel - TR Package: PowerPAK® MLP33-5 Mounting: Surface Mount Part Status: Obsolete Family Name: SI91871 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP33-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SI91871DMP-12-E3 - 933758-SI91871DMP-12-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI91871DMP-12-E3
933758-SI91871DMP-12-E3
PMIC - PMIC - Voltage Regulators - Linear - SI91871DMP-12-E3 933758-SI91871DMP-12-E3
Manufacturer: Vishay Win Source Part Number: 933758-SI91871DMP-12 -E3 Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PowerPAK® MLP33-5 Package: Reel - TR Package: PowerPAK® MLP33-5 Mounting: Surface Mount Part Status: Obsolete Family Name: SI91871 Categories: Integrated Circuits (ICs) Case / Package: PowerPAK® MLP33-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vishay
Win Source Part Number: 933758-SI91871DMP-12-E3
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PowerPAK® MLP33-5
Package: Reel - TR
Package: PowerPAK® MLP33-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SI91871
Categories: Integrated Circuits (ICs)
Case / Package: PowerPAK® MLP33-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
1.2V 300MA Voltage Regulator IC - 776-SI91871DMP-12-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 300MA Voltage Regulator IC
776-SI91871DMP-12-E3
1.2V 300MA Voltage Regulator IC 776-SI91871DMP-12-E3
IC REG LIN 1.2V 300MA MLP33-5 Product overview: SI91871DMP-12-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI91871DMP-12-E3 can be used for catalog matching and distributor lookup.

IC REG LIN 1.2V 300MA MLP33-5 Product overview: SI91871DMP-12-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI91871DMP-12-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI91871DMP-12-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI91871DMP-12-E3
IC REG LIN 1.2V 300MA MLP33-5

IC REG LIN 1.2V 300MA MLP33-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SI91871DMP-12-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI91871DMP-12-E3
PMIC - Voltage Regulators - Linear SI91871DMP-12-E3
IC REG LIN 1.2V 300MA MLP33-5

IC REG LIN 1.2V 300MA MLP33-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 933758-SI91871DMP-12-E3 776-SI91871DMP-12-E3 SI91871DMP-12-E3 SI91871DMP-12-E3
Product Name PMIC - PMIC - Voltage Regulators - Linear - SI91871DMP-12-E3 1.2V 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive
Package Type Other; PowerPAK® MLP33-5 Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data