Vishay Intertechnology, Inc. LDO Voltage Regulator IC SI9185DMP-AD-T1

Description
Regulator, 1 Output, CMOS, PDSO8, Product overview: SI9185DMP-AD-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9185DMP-AD-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Regulator, 1 Output, CMOS, PDSO8, Product overview: SI9185DMP-AD-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9185DMP-AD-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-SI9185DMP-AD-T1
LDO Voltage Regulator IC 699-SI9185DMP-AD-T1
Regulator, 1 Output, CMOS, PDSO8, Product overview: SI9185DMP-AD-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9185DMP-AD-T1 can be used for catalog matching and distributor lookup.

Regulator, 1 Output, CMOS, PDSO8, Product overview: SI9185DMP-AD-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9185DMP-AD-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1 - 064620-SI9185DMP-AD-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1
064620-SI9185DMP-AD-T1
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1 064620-SI9185DMP-AD-T1
Manufacturer: Vishay Win Source Part Number: 064620-SI9185DMP-AD- T1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.12V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 500mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP33-8 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.3V @ 500mA Operating Supply Current: 1.5mA to 4mA PSRR: 60dB to 40dB (1kHz to 100kHz) Maximum Output Voltage: 5V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064620-SI9185DMP-AD-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.12V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power On Reset
Output Current: 500mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerPAK MLP33-8
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.215V
Dropout Voltage-Max: 0.3V @ 500mA
Operating Supply Current: 1.5mA to 4mA
PSRR: 60dB to 40dB (1kHz to 100kHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SI9185DMP-AD-T1 064620-SI9185DMP-AD-T1
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 5 volts 1.22 volts
IOUT 0.5000 amps 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4970GLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 1913245 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type Other; So
View Details