Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1-E3 SI9185DMP-AD-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096344-SI9185DMP-AD -T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP33-8 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.3V @ 500mA Operating Supply Current: 1.5mA to 4mA PSRR: 60dB to 40dB (1kHz to 100kHz) Maximum Output Voltage: 5V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096344-SI9185DMP-AD -T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP33-8 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.3V @ 500mA Operating Supply Current: 1.5mA to 4mA PSRR: 60dB to 40dB (1kHz to 100kHz) Maximum Output Voltage: 5V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1-E3 - 1096344-SI9185DMP-AD-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1-E3
1096344-SI9185DMP-AD-T1-E3
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1-E3 1096344-SI9185DMP-AD-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096344-SI9185DMP-AD -T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power On Reset Output Current: 500mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: PowerPAK MLP33-8 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.215V Dropout Voltage-Max: 0.3V @ 500mA Operating Supply Current: 1.5mA to 4mA PSRR: 60dB to 40dB (1kHz to 100kHz) Maximum Output Voltage: 5V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096344-SI9185DMP-AD-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power On Reset
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerPAK MLP33-8
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.215V
Dropout Voltage-Max: 0.3V @ 500mA
Operating Supply Current: 1.5mA to 4mA
PSRR: 60dB to 40dB (1kHz to 100kHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
500MA Voltage Regulator IC - 776-SI9185DMP-AD-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA Voltage Regulator IC
776-SI9185DMP-AD-T1-E3
500MA Voltage Regulator IC 776-SI9185DMP-AD-T1-E3
IC REG LIN POS ADJ 500MA MLP33-8 Product overview: SI9185DMP-AD-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-AD-T1- E3 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA MLP33-8 Product overview: SI9185DMP-AD-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-AD-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI9185DMP-AD-T1-E3
PMIC - Voltage Regulators - Linear SI9185DMP-AD-T1-E3
IC REG LIN POS ADJ 500MA MLP33-8

IC REG LIN POS ADJ 500MA MLP33-8

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI9185DMP-AD-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI9185DMP-AD-T1-E3
IC REG LIN POS ADJ 500MA MLP33-8

IC REG LIN POS ADJ 500MA MLP33-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1096344-SI9185DMP-AD-T1-E3 776-SI9185DMP-AD-T1-E3 SI9185DMP-AD-T1-E3 SI9185DMP-AD-T1-E3
Product Name PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-AD-T1-E3 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; PowerPAK MLP33-8 Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Enable, Power On Reset Enable, Power On Reset
Unlock Full Specs
to access all available technical data