Vishay Intertechnology, Inc. 3.3V 500MA Voltage Regulator IC SI9185DMP-33-T1-E3

Description
IC REG LIN 3.3V 500MA MLP33-8 Product overview: SI9185DMP-33-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-33-T1- E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 500MA MLP33-8 Product overview: SI9185DMP-33-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-33-T1- E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 500MA Voltage Regulator IC - 776-SI9185DMP-33-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-SI9185DMP-33-T1-E3
3.3V 500MA Voltage Regulator IC 776-SI9185DMP-33-T1-E3
IC REG LIN 3.3V 500MA MLP33-8 Product overview: SI9185DMP-33-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-33-T1- E3 can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 500MA MLP33-8 Product overview: SI9185DMP-33-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-33-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244694-SI9185DMP-33-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244694-SI9185DMP-33-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244694-SI9185DMP-33-T1-E3
Win Source Part Number: 1244694-SI9185DMP-33 -T1-E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 4 mA Control Features: Enable, Power On Reset Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3.3V Package / Case: PowerPAK® MLP33-8 Supplier Device Package: PowerPAK® MLP33-8 Temperature Range - Operating: -40°C ~ 85°C PSRR: 60dB ~ 40dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9185 Product Status: Obsolete Voltage Dropout (Max): 0.4V @ 500mA

Win Source Part Number: 1244694-SI9185DMP-33-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 4 mA
Control Features: Enable, Power On Reset
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: PowerPAK® MLP33-8
Supplier Device Package: PowerPAK® MLP33-8
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 60dB ~ 40dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9185
Product Status: Obsolete
Voltage Dropout (Max): 0.4V @ 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SI9185DMP-33-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI9185DMP-33-T1-E3
PMIC - Voltage Regulators - Linear SI9185DMP-33-T1-E3
IC REG LIN 3.3V 500MA MLP33-8

IC REG LIN 3.3V 500MA MLP33-8

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SI9185DMP-33-T1-E3 1244694-SI9185DMP-33-T1-E3 SI9185DMP-33-T1-E3
Product Name 3.3V 500MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Output Voltage 3.3 volts
IOUT 0.5000 amps 0.5000 amps
Dropout Voltage 0.4000 to ? volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A4964KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 32-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details