IC, LDO VOLT REG, 2.8V, 0.5A, MLP33-8 Product overview: SI9185DMP-28-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9185DMP-28-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064618-SI9185DMP-28-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 500mA
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: PowerPAK MLP33-8
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.48V @ 500mA
Operating Supply Current: 1.5mA to 4mA
PSRR: 60dB to 40dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SI9185DMP-28-T1 | 064618-SI9185DMP-28-T1 |
| Product Name | 2.8V 0.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-28-T1 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Output Voltage | 2.8 volts | 2.8 volts |
| IOUT | 0.5000 amps | 0.5000 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Low Dropout |