Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-25-T1-E3 SI9185DMP-25-T1-E3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794385-SI9185DMP-25- T1-E3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: PowerPAK MLP33-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 500mA Family Name: Si9185 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 4mA PSRR: 60dB ~ 40dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: PowerPAK MLP33-8 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.48V @ 500mA Alternative Parts (Cross-Reference): MAX6471TA24AD1; MAX6471TA24BD4; MAX6471TA24BD3-T; MAX6471TA24BD2+T; Introduction Date: April 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 794385-SI9185DMP-25- T1-E3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: PowerPAK MLP33-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 500mA Family Name: Si9185 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 4mA PSRR: 60dB ~ 40dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: PowerPAK MLP33-8 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.48V @ 500mA Alternative Parts (Cross-Reference): MAX6471TA24AD1; MAX6471TA24BD4; MAX6471TA24BD3-T; MAX6471TA24BD2+T; Introduction Date: April 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-25-T1-E3 - 794385-SI9185DMP-25-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-25-T1-E3
794385-SI9185DMP-25-T1-E3
PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-25-T1-E3 794385-SI9185DMP-25-T1-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794385-SI9185DMP-25- T1-E3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: PowerPAK MLP33-8 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 500mA Family Name: Si9185 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA ~ 4mA PSRR: 60dB ~ 40dB (1kHz ~ 100kHz) Protection Features: Over Temperature, Short Circuit Manufacturer Package: PowerPAK MLP33-8 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.48V @ 500mA Alternative Parts (Cross-Reference): MAX6471TA24AD1; MAX6471TA24BD4; MAX6471TA24BD3-T; MAX6471TA24BD2+T; Introduction Date: April 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794385-SI9185DMP-25-T1-E3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: PowerPAK MLP33-8
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 500mA
Family Name: Si9185
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA ~ 4mA
PSRR: 60dB ~ 40dB (1kHz ~ 100kHz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Package: PowerPAK MLP33-8
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.48V @ 500mA
Alternative Parts (Cross-Reference): MAX6471TA24AD1; MAX6471TA24BD4; MAX6471TA24BD3-T; MAX6471TA24BD2+T;
Introduction Date: April 30, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.5V 500MA Voltage Regulator IC - 776-SI9185DMP-25-T1-E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 500MA Voltage Regulator IC
776-SI9185DMP-25-T1-E3
2.5V 500MA Voltage Regulator IC 776-SI9185DMP-25-T1-E3
IC REG LIN 2.5V 500MA MLP33-8 Product overview: SI9185DMP-25-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-25-T1- E3 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 500MA MLP33-8 Product overview: SI9185DMP-25-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9185DMP-25-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI9185DMP-25-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI9185DMP-25-T1-E3
IC REG LIN 2.5V 500MA MLP33-8

IC REG LIN 2.5V 500MA MLP33-8

Supplier's Site
PMIC - Voltage Regulators - Linear - SI9185DMP-25-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI9185DMP-25-T1-E3
PMIC - Voltage Regulators - Linear SI9185DMP-25-T1-E3
IC REG LIN 2.5V 500MA MLP33-8

IC REG LIN 2.5V 500MA MLP33-8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 794385-SI9185DMP-25-T1-E3 776-SI9185DMP-25-T1-E3 SI9185DMP-25-T1-E3 SI9185DMP-25-T1-E3
Product Name PMIC - PMIC - Voltage Regulators - Linear - SI9185DMP-25-T1-E3 2.5V 500MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; PowerPAK MLP33-8 Other; Tape & Reel (TR)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CS52015-3GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444529P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details