Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093003-SI91841DT28T
Packaging: Tape and Reel
Current Rating: 150 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Power Dissipation: 440 mW
Height: 950 µm
Weight: 29.993795 mg
Number of Pins: 5
Number of Outputs: 1
Output Current: 150 mA
Output Voltage: 2.8 V
Output Voltage Accuracy: 1.5 %
Width: 1.65 mm
Categories: OEM Parts( S )
Case / Package: SOT-23-5
Max Input Voltage: 6 V
Alternative Parts (Cross-Reference): SI91841DT28T1E3SI918
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 440 mW
Min Input Voltage: 2 V
Dropout Voltage: 130 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093003-SI91841DT28T1E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI91841DT28T1E3 |