Vishay Intertechnology, Inc. 150mA 5.0V LDO Voltage Regulator IC SI9183DT-50-T1

Description
LDO Voltage Regulators 150mA 5.0V Product overview: SI9183DT-50-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9183DT-50-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators 150mA 5.0V Product overview: SI9183DT-50-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9183DT-50-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA 5.0V LDO Voltage Regulator IC
699-SI9183DT-50-T1
150mA 5.0V LDO Voltage Regulator IC 699-SI9183DT-50-T1
LDO Voltage Regulators 150mA 5.0V Product overview: SI9183DT-50-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9183DT-50-T1 can be used for catalog matching and distributor lookup.

LDO Voltage Regulators 150mA 5.0V Product overview: SI9183DT-50-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.0V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.0V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9183DT-50-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1 - 064615-SI9183DT-50-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1
064615-SI9183DT-50-T1
PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1 064615-SI9183DT-50-T1
Manufacturer: Vishay Win Source Part Number: 064615-SI9183DT-50-T 1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.22V @ 150mA Operating Supply Current: 900μA PSRR: 60dB to 30dB (1kHz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 064615-SI9183DT-50-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 900μA
PSRR: 60dB to 30dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SI9183DT-50-T1 064615-SI9183DT-50-T1
Product Name 150mA 5.0V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-5 SOT23; Other; TSOT-23-5
Output Voltage 5 volts 5 volts
IOUT 0.1500 amps 0.1500 amps
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data