Vishay Intertechnology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SI9183DT-50-T1-E3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SI9183DT-50-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SI9183DT-50-T1-E3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SI9183DT-50-T1-E3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1-E3 - 323172-SI9183DT-50-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1-E3
323172-SI9183DT-50-T1-E3
PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1-E3 323172-SI9183DT-50-T1-E3
Manufacturer: Vishay Win Source Part Number: 323172-SI9183DT-50-T 1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.135V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.22V @ 150mA Operating Supply Current: 900μA PSRR: 60dB to 30dB (1kHz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 323172-SI9183DT-50-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 900μA
PSRR: 60dB to 30dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 150MA Voltage Regulator IC
776-SI9183DT-50-T1-E3
5V 150MA Voltage Regulator IC 776-SI9183DT-50-T1-E3
IC REG LINEAR 5V 150MA TSOT23-5 Product overview: SI9183DT-50-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9183DT-50-T1-E 3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 150MA TSOT23-5 Product overview: SI9183DT-50-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9183DT-50-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SI9183DT-50-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI9183DT-50-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI9183DT-50-T1-E3
IC REG LINEAR 5V 150MA TSOT23-5

IC REG LINEAR 5V 150MA TSOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SI9183DT-50-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI9183DT-50-T1-E3
PMIC - Voltage Regulators - Linear SI9183DT-50-T1-E3
IC REG LINEAR 5V 150MA TSOT23-5

IC REG LINEAR 5V 150MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SI9183DT-50-T1-E3-ND 323172-SI9183DT-50-T1-E3 776-SI9183DT-50-T1-E3 SI9183DT-50-T1-E3 SI9183DT-50-T1-E3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-50-T1-E3 5V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 Other; Tape & Reel (TR) SOT23
Special Features Over Temperature, Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data