Vishay Precision Group Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Vishay SI9183DT-33-T1-E3

Description
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Vishay - 57J5811 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Vishay
57J5811
Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Vishay 57J5811
LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 150mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57J5811
Product Name Ldo Voltage Regulator, 3.3V, 150Ma, 5-Sot-23; Output Type Vishay
Input Voltage 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
IGBT Stabilizer Silent 500VA 1000VA Static Voltage Regulators/Stabilizers 220V 230V AC Wall Mounted Stabilizers AVR 80V-300V - No.1601737751016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three (optional feature)
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Wall; Floor (optional feature)
View Details