LDO Regulator Pos 3V 0.3A 5-Pin SOT-23 T/R Product overview: SI9183DT-30-T1 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9183DT-30-T1 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 064611-SI9183DT-30-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.135V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 900μA
PSRR: 60dB to 30dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SI9183DT-30-T1 | 064611-SI9183DT-30-T1 |
| Product Name | 3V 0.3A SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-30-T1 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-23-5 | SOT23; Other; TSOT-23-5 |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |