Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI9183DT-285-T1 SI9183DT-285-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093002-SI9183DT-285 -T1 Current Rating: 150 mA Length: 3.05 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Height: 950 µm Weight: 29.993795 mg Number of Pins: 5 Number of Outputs: 1 Output Current: 150 mA Output Voltage: 2.85 V Width: 1.65 mm Categories: OEM Parts( S ) Case / Package: SOT-23-5 Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 555 mW Min Input Voltage: 2 V Dropout Voltage: 135 mV
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093002-SI9183DT-285 -T1 Current Rating: 150 mA Length: 3.05 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Height: 950 µm Weight: 29.993795 mg Number of Pins: 5 Number of Outputs: 1 Output Current: 150 mA Output Voltage: 2.85 V Width: 1.65 mm Categories: OEM Parts( S ) Case / Package: SOT-23-5 Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 555 mW Min Input Voltage: 2 V Dropout Voltage: 135 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI9183DT-285-T1 - 1093002-SI9183DT-285-T1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI9183DT-285-T1
1093002-SI9183DT-285-T1
OEM Parts - OEM Parts ( S ) - SI9183DT-285-T1 1093002-SI9183DT-285-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093002-SI9183DT-285 -T1 Current Rating: 150 mA Length: 3.05 mm Mounting: SMD (SMT) Polarity: Positive Output Type: Fixed Height: 950 µm Weight: 29.993795 mg Number of Pins: 5 Number of Outputs: 1 Output Current: 150 mA Output Voltage: 2.85 V Width: 1.65 mm Categories: OEM Parts( S ) Case / Package: SOT-23-5 Max Input Voltage: 6 V Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 555 mW Min Input Voltage: 2 V Dropout Voltage: 135 mV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093002-SI9183DT-285-T1
Current Rating: 150 mA
Length: 3.05 mm
Mounting: SMD (SMT)
Polarity: Positive
Output Type: Fixed
Height: 950 µm
Weight: 29.993795 mg
Number of Pins: 5
Number of Outputs: 1
Output Current: 150 mA
Output Voltage: 2.85 V
Width: 1.65 mm
Categories: OEM Parts( S )
Case / Package: SOT-23-5
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 555 mW
Min Input Voltage: 2 V
Dropout Voltage: 135 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1093002-SI9183DT-285-T1
Product Name OEM Parts - OEM Parts ( S ) - SI9183DT-285-T1
Unlock Full Specs
to access all available technical data