IC REG LIN 2.85V 150MA TSOT23-5 Product overview: SI9183DT-285-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9183DT-285-T1-
Manufacturer: Vishay
Win Source Part Number: 1096338-SI9183DT-285
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.22V @ 150mA
Operating Supply Current: 900μA
PSRR: 60dB to 30dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LIN 2.85V 150MA TSOT23-5
IC REG LIN 2.85V 150MA TSOT23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-SI9183DT-285-T1-E3 | 1096338-SI9183DT-285-T1-E3 | SI9183DT-285-T1-E3-ND | SI9183DT-285-T1-E3 | SI9183DT-285-T1-E3 |
| Product Name | 2.85V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SI9183DT-285-T1-E3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 volts | 2.85 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.2200 to ? volts | 0.2200 volts | 0.2200 volts |