Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970645-SI9183DT-15-T
Current Rating: 150 mA
Mounting: SMD (SMT)
Number of Pins: 5
Output Current: 150 mA
Output Voltage: 1.5 V
Categories: OEM Parts( S )
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Dropout Voltage: 235 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970645-SI9183DT-15-T1-E3 |
| Product Name | OEM Parts - OEM Parts ( S ) - SI9183DT-15-T1-E3 |