Vishay Intertechnology, Inc. Integrated Circuits(ICs) SI9182DH-AD-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 190163-SI9182DH-AD-T 1-E3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: Si9182 Alternative Parts (Cross-Reference): LX8213-00ISE-TR; LX8213-00ISE; RT9179APS; CM3019-00ST; Introduction Date: September 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 190163-SI9182DH-AD-T 1-E3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: Si9182 Alternative Parts (Cross-Reference): LX8213-00ISE-TR; LX8213-00ISE; RT9179APS; CM3019-00ST; Introduction Date: September 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 190163-SI9182DH-AD-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
190163-SI9182DH-AD-T1-E3
Integrated Circuits(ICs) 190163-SI9182DH-AD-T1-E3
Manufacturer: Vishay Win Source Part Number: 190163-SI9182DH-AD-T 1-E3 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: Si9182 Alternative Parts (Cross-Reference): LX8213-00ISE-TR; LX8213-00ISE; RT9179APS; CM3019-00ST; Introduction Date: September 13, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 190163-SI9182DH-AD-T1-E3
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: Si9182
Alternative Parts (Cross-Reference): LX8213-00ISE-TR; LX8213-00ISE; RT9179APS; CM3019-00ST;
Introduction Date: September 13, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
1.5V 5V MSOP LDO Voltage Regulator IC
699-SI9182DH-AD-T1-E3
1.5V 5V MSOP LDO Voltage Regulator IC 699-SI9182DH-AD-T1-E3
Adjustable Positive LDO Regulator, 1.5V Min, 5V Max, CMOS, PDSO8, LEAD FREE, MSOP-8 Product overview: SI9182DH-AD-T1-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5V, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9182DH-AD-T1-E 3 can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, 1.5V Min, 5V Max, CMOS, PDSO8, LEAD FREE, MSOP-8 Product overview: SI9182DH-AD-T1-E3 from Vishay is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5V, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5V, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SI9182DH-AD-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 190163-SI9182DH-AD-T1-E3 699-SI9182DH-AD-T1-E3
Product Name Integrated Circuits(ICs) 1.5V 5V MSOP LDO Voltage Regulator IC
Output Voltage Type Adjustable / Variable
Package Type Other; MSOP
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details