Vishay Intertechnology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SI9182DH-33-T1-E3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-MSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SI9182DH-33-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SI9182DH-33-T1-E3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SI9182DH-33-T1-E3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-MSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SI9182DH-33-T1-E3 - 1096337-SI9182DH-33-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SI9182DH-33-T1-E3
1096337-SI9182DH-33-T1-E3
PMIC - PMIC - Voltage Regulators - Linear - SI9182DH-33-T1-E3 1096337-SI9182DH-33-T1-E3
Manufacturer: Vishay Win Source Part Number: 1096337-SI9182DH-33- T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power On Reset Output Current: 250mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 250mA Operating Supply Current: 1.5mA to 1.9mA PSRR: 60dB to 40dB (1kHz to 100kHz) Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096337-SI9182DH-33-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 250mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 250mA
Operating Supply Current: 1.5mA to 1.9mA
PSRR: 60dB to 40dB (1kHz to 100kHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA Voltage Regulator IC
776-SI9182DH-33-T1-E3
3.3V 250MA Voltage Regulator IC 776-SI9182DH-33-T1-E3
IC REG LINEAR 3.3V 250MA 8MSOP Product overview: SI9182DH-33-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9182DH-33-T1-E 3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA 8MSOP Product overview: SI9182DH-33-T1-E3 from Vishay / Siliconix is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9182DH-33-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SI9182DH-33-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SI9182DH-33-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SI9182DH-33-T1-E3
IC REG LINEAR 3.3V 250MA 8MSOP

IC REG LINEAR 3.3V 250MA 8MSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - SI9182DH-33-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SI9182DH-33-T1-E3
PMIC - Voltage Regulators - Linear SI9182DH-33-T1-E3
IC REG LINEAR 3.3V 250MA 8MSOP

IC REG LINEAR 3.3V 250MA 8MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SI9182DH-33-T1-E3-ND 1096337-SI9182DH-33-T1-E3 776-SI9182DH-33-T1-E3 SI9182DH-33-T1-E3 SI9182DH-33-T1-E3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SI9182DH-33-T1-E3 3.3V 250MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP Other; Tape & Reel (TR) SSOP
Special Features Over Temperature, Short Circuit Enable, Power On Reset Enable, Power On Reset
Unlock Full Specs
to access all available technical data