Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI91822DH-12-T1-E3 SI91822DH-12-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019176-SI91822DH-12 -T1-E3 Current Rating: 300 mA Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 1.215 V Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 6 V Alternative Parts (Cross-Reference): SI91822DH-12-T1-E3SI 91822DH12T1E3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 846 mW Min Input Voltage: 2 V Dropout Voltage: 290 mV
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019176-SI91822DH-12 -T1-E3 Current Rating: 300 mA Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 1.215 V Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 6 V Alternative Parts (Cross-Reference): SI91822DH-12-T1-E3SI 91822DH12T1E3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 846 mW Min Input Voltage: 2 V Dropout Voltage: 290 mV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI91822DH-12-T1-E3 - 1019176-SI91822DH-12-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI91822DH-12-T1-E3
1019176-SI91822DH-12-T1-E3
OEM Parts - OEM Parts ( S ) - SI91822DH-12-T1-E3 1019176-SI91822DH-12-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019176-SI91822DH-12 -T1-E3 Current Rating: 300 mA Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 1.215 V Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 6 V Alternative Parts (Cross-Reference): SI91822DH-12-T1-E3SI 91822DH12T1E3; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 846 mW Min Input Voltage: 2 V Dropout Voltage: 290 mV

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019176-SI91822DH-12-T1-E3
Current Rating: 300 mA
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Output Current: 300 mA
Output Voltage: 1.215 V
Categories: OEM Parts( S )
Case / Package: MSOP
Max Input Voltage: 6 V
Alternative Parts (Cross-Reference): SI91822DH-12-T1-E3SI91822DH12T1E3;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 846 mW
Min Input Voltage: 2 V
Dropout Voltage: 290 mV

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019176-SI91822DH-12-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SI91822DH-12-T1-E3
Unlock Full Specs
to access all available technical data

Similar Products