Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI91821DH-277-T1 SI91821DH-277-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093001-SI91821DH-27 7-T1 Current Rating: 300 mA Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 2.77 V Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 6 V Alternative Parts (Cross-Reference): SI91821DH-277-T1SI91 821DH277T1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 666 mW Min Input Voltage: 2.35 V Dropout Voltage: 105 mV Nominal Output Voltage: 2.77 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093001-SI91821DH-27 7-T1 Current Rating: 300 mA Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 2.77 V Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 6 V Alternative Parts (Cross-Reference): SI91821DH-277-T1SI91 821DH277T1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 666 mW Min Input Voltage: 2.35 V Dropout Voltage: 105 mV Nominal Output Voltage: 2.77 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI91821DH-277-T1 - 1093001-SI91821DH-277-T1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI91821DH-277-T1
1093001-SI91821DH-277-T1
OEM Parts - OEM Parts ( S ) - SI91821DH-277-T1 1093001-SI91821DH-277-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093001-SI91821DH-27 7-T1 Current Rating: 300 mA Mounting: SMD (SMT) Output Type: Fixed Number of Pins: 8 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 2.77 V Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 6 V Alternative Parts (Cross-Reference): SI91821DH-277-T1SI91 821DH277T1; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 666 mW Min Input Voltage: 2.35 V Dropout Voltage: 105 mV Nominal Output Voltage: 2.77 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093001-SI91821DH-277-T1
Current Rating: 300 mA
Mounting: SMD (SMT)
Output Type: Fixed
Number of Pins: 8
Number of Outputs: 1
Output Current: 300 mA
Output Voltage: 2.77 V
Categories: OEM Parts( S )
Case / Package: MSOP
Max Input Voltage: 6 V
Alternative Parts (Cross-Reference): SI91821DH-277-T1SI91821DH277T1;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Power Dissipation: 666 mW
Min Input Voltage: 2.35 V
Dropout Voltage: 105 mV
Nominal Output Voltage: 2.77 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1093001-SI91821DH-277-T1
Product Name OEM Parts - OEM Parts ( S ) - SI91821DH-277-T1
Output Voltage Type Fixed; Fixed
Package Type Other; MSOP
Special Features Multiple Outputs
Output Voltage 2.77 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT85411-101TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motor Drivers, Controllers - A4988SETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - 1049 - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
LED Lighting Drivers 1.5A Boost Current Regulator - 726-AAT1271IWO-T1 - Utmel Electronic Limited
Specs
Package Type Other; 14-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details