Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI9176DH-T1-E3 SI9176DH-T1-E3

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093000-SI9176DH-T1- E3 Mounting: SMD (SMT) Weight: 143.193441 mg Number of Outputs: 1 Output Current: 600 mA Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2.4 MHz RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.6 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093000-SI9176DH-T1- E3 Mounting: SMD (SMT) Weight: 143.193441 mg Number of Outputs: 1 Output Current: 600 mA Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2.4 MHz RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.6 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI9176DH-T1-E3 - 1093000-SI9176DH-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI9176DH-T1-E3
1093000-SI9176DH-T1-E3
OEM Parts - OEM Parts ( S ) - SI9176DH-T1-E3 1093000-SI9176DH-T1-E3
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1093000-SI9176DH-T1- E3 Mounting: SMD (SMT) Weight: 143.193441 mg Number of Outputs: 1 Output Current: 600 mA Categories: OEM Parts( S ) Case / Package: MSOP Max Input Voltage: 5.5 V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2.4 MHz RoHS: Compliant Min Operating Temperature: -40 °C Min Input Voltage: 2.6 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093000-SI9176DH-T1-E3
Mounting: SMD (SMT)
Weight: 143.193441 mg
Number of Outputs: 1
Output Current: 600 mA
Categories: OEM Parts( S )
Case / Package: MSOP
Max Input Voltage: 5.5 V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 2.4 MHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Input Voltage: 2.6 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1093000-SI9176DH-T1-E3
Product Name OEM Parts - OEM Parts ( S ) - SI9176DH-T1-E3
Unlock Full Specs
to access all available technical data