Vishay Intertechnology, Inc. Power Management IC SI9169DQ-T1-E3

Description
IC REG CONV 1 CELL 1OUT 20TSSOP Product overview: SI9169DQ-T1-E3 from Vishay is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9169DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV 1 CELL 1OUT 20TSSOP Product overview: SI9169DQ-T1-E3 from Vishay is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9169DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-SI9169DQ-T1-E3
Power Management IC 750-SI9169DQ-T1-E3
IC REG CONV 1 CELL 1OUT 20TSSOP Product overview: SI9169DQ-T1-E3 from Vishay is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9169DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC REG CONV 1 CELL 1OUT 20TSSOP Product overview: SI9169DQ-T1-E3 from Vishay is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SI9169DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244375-SI9169DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244375-SI9169DQ-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244375-SI9169DQ-T1-E3
Win Source Part Number: 1244375-SI9169DQ-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, 1-Cell Lithium Ion Portable Communication Devices Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: Adj to 1.3V Voltage - Input: 2.7V ~ 6V Number of Outputs: 1 Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9169 Product Status: Obsolete

Win Source Part Number: 1244375-SI9169DQ-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, 1-Cell Lithium Ion Portable Communication Devices
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: Adj to 1.3V
Voltage - Input: 2.7V ~ 6V
Number of Outputs: 1
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9169
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SI9169DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SI9169DQ-T1-E3
PMIC - Voltage Regulators - Special Purpose SI9169DQ-T1-E3
IC REG CONV 1 CELL 1OUT 20TSSOP

IC REG CONV 1 CELL 1OUT 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SI9169DQ-T1-E3 1244375-SI9169DQ-T1-E3 SI9169DQ-T1-E3
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; TSSOP SSOP; Other; Tape & Reel (TR)
Output Voltage 1.3 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - BTS141BKSA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details