Vishay Intertechnology, Inc. OEM Parts - OEM Parts ( S ) - SI9166BQ-T1 SI9166BQ-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092999-SI9166BQ-T1 Mounting: SMD (SMT) Frequency: 2 MHz Duty Cycle: 85 % Number of Pins: 16 Number of Outputs: 1 Output Current: 750 mA Output Voltage: 1.3 V Categories: OEM Parts( S ) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 6 V Max Duty Cycle: 85 %
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092999-SI9166BQ-T1 Mounting: SMD (SMT) Frequency: 2 MHz Duty Cycle: 85 % Number of Pins: 16 Number of Outputs: 1 Output Current: 750 mA Output Voltage: 1.3 V Categories: OEM Parts( S ) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 6 V Max Duty Cycle: 85 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SI9166BQ-T1 - 1092999-SI9166BQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SI9166BQ-T1
1092999-SI9166BQ-T1
OEM Parts - OEM Parts ( S ) - SI9166BQ-T1 1092999-SI9166BQ-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092999-SI9166BQ-T1 Mounting: SMD (SMT) Frequency: 2 MHz Duty Cycle: 85 % Number of Pins: 16 Number of Outputs: 1 Output Current: 750 mA Output Voltage: 1.3 V Categories: OEM Parts( S ) Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Supply Voltage: 6 V Max Duty Cycle: 85 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092999-SI9166BQ-T1
Mounting: SMD (SMT)
Frequency: 2 MHz
Duty Cycle: 85 %
Number of Pins: 16
Number of Outputs: 1
Output Current: 750 mA
Output Voltage: 1.3 V
Categories: OEM Parts( S )
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 2 MHz
Mount: Surface Mount
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 6 V
Max Duty Cycle: 85 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1092999-SI9166BQ-T1
Product Name OEM Parts - OEM Parts ( S ) - SI9166BQ-T1
Unlock Full Specs
to access all available technical data