Vishay Intertechnology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators SI9166BQ-T1-E3

Description
Win Source Part Number: 1315587-SI9166BQ-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Output: 1.5A (Switch) Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Synchronous Rectifier: Yes Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9166 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315587-SI9166BQ-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Output: 1.5A (Switch) Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Synchronous Rectifier: Yes Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9166 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1315587-SI9166BQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1315587-SI9166BQ-T1-E3
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1315587-SI9166BQ-T1-E3
Win Source Part Number: 1315587-SI9166BQ-T1- E3 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Mounting: SMD (SMT) Current - Output: 1.5A (Switch) Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 200kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 6V Synchronous Rectifier: Yes Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Base Product Number: SI9166 Product Status: Obsolete

Win Source Part Number: 1315587-SI9166BQ-T1-E3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Current - Output: 1.5A (Switch)
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Synchronous Rectifier: Yes
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Base Product Number: SI9166
Product Status: Obsolete

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SI9166BQ-T1-E3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
SI9166BQ-T1-E3-ND
Voltage Regulators - DC DC Switching Regulators SI9166BQ-T1-E3-ND
"Buck, Boost Switching Regulator IC Positive 1 Output 1.5A (Switch) 16-TSSOP (0.173"", 4.40mm Width)"

"Buck, Boost Switching Regulator IC Positive 1 Output 1.5A (Switch) 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SI9166BQ-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SI9166BQ-T1-E3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SI9166BQ-T1-E3
IC REG BUCK BST 1.5A 16TSSOP

IC REG BUCK BST 1.5A 16TSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - SI9166BQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SI9166BQ-T1-E3
PMIC - Voltage Regulators - DC DC Switching Regulators SI9166BQ-T1-E3
IC REG BUCK BST 1.5A 16TSSOP

IC REG BUCK BST 1.5A 16TSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SI9166BQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SI9166BQ-T1-E3
Voltage Regulators - DC DC Switching Regulators SI9166BQ-T1-E3
Buck, Boost Switching Regulator IC Positive 1 Output 1.5A (Switch) 16-TSSOP (0.173", 4.40mm Width)

Buck, Boost Switching Regulator IC Positive 1 Output 1.5A (Switch) 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1315587-SI9166BQ-T1-E3 SI9166BQ-T1-E3-ND SI9166BQ-T1-E3 SI9166BQ-T1-E3 SI9166BQ-T1-E3
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck, Boost Buck
Package Type SSOP; Other; Tape & Reel (TR) Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 200 to 2000 kHz 200 to 2000 kHz 200 to 2000 kHz 200 to 2000 kHz 200 to 2000 kHz
Unlock Full Specs
to access all available technical data