Vishay Intertechnology, Inc. Custom Parts - Custom Parts (S - T) - SI9161BQ-T1 SI9161BQ-T1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140616-SI9161BQ-T1 Frequency: 2 MHz Number of Pins: 16 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 5.2 V Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Switching Frequency: 2 MHz RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Nominal Input Voltage: 6 V Max Duty Cycle: 95 %
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140616-SI9161BQ-T1 Frequency: 2 MHz Number of Pins: 16 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 5.2 V Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Switching Frequency: 2 MHz RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Nominal Input Voltage: 6 V Max Duty Cycle: 95 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SI9161BQ-T1 - 1140616-SI9161BQ-T1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SI9161BQ-T1
1140616-SI9161BQ-T1
Custom Parts - Custom Parts (S - T) - SI9161BQ-T1 1140616-SI9161BQ-T1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140616-SI9161BQ-T1 Frequency: 2 MHz Number of Pins: 16 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 5.2 V Categories: Custom Parts Case / Package: TSSOP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Switching Frequency: 2 MHz RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Operating Temperature: 85 °C Nominal Input Voltage: 6 V Max Duty Cycle: 95 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140616-SI9161BQ-T1
Frequency: 2 MHz
Number of Pins: 16
Number of Outputs: 1
Output Current: 300 mA
Output Voltage: 5.2 V
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Switching Frequency: 2 MHz
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Operating Temperature: 85 °C
Nominal Input Voltage: 6 V
Max Duty Cycle: 95 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1140616-SI9161BQ-T1
Product Name Custom Parts - Custom Parts (S - T) - SI9161BQ-T1
Unlock Full Specs
to access all available technical data