Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9145BY SI9145BY

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983444-SI9145BY Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 2 MHz Power Dissipation: 900 mW Topology: Flyback Duty Cycle: 100 % Number of Pins: 16 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: Unknown Max Supply Voltage: 7 V Max Output Voltage: 1.5 V Nominal Input Voltage: 7 V Max Duty Cycle: 100 %
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983444-SI9145BY Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 2 MHz Power Dissipation: 900 mW Topology: Flyback Duty Cycle: 100 % Number of Pins: 16 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: Unknown Max Supply Voltage: 7 V Max Output Voltage: 1.5 V Nominal Input Voltage: 7 V Max Duty Cycle: 100 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9145BY - 983444-SI9145BY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9145BY
983444-SI9145BY
PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9145BY 983444-SI9145BY
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983444-SI9145BY Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 2 MHz Power Dissipation: 900 mW Topology: Flyback Duty Cycle: 100 % Number of Pins: 16 Number of Outputs: 1 Output Current: 200 mA Output Voltage: 1.5 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SOIC N Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Switching Frequency: 2 MHz Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C REACH SVHC: Unknown Max Supply Voltage: 7 V Max Output Voltage: 1.5 V Nominal Input Voltage: 7 V Max Duty Cycle: 100 %

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983444-SI9145BY
Packaging: Cut Tape
Mounting: SMD (SMT)
Frequency: 2 MHz
Power Dissipation: 900 mW
Topology: Flyback
Duty Cycle: 100 %
Number of Pins: 16
Number of Outputs: 1
Output Current: 200 mA
Output Voltage: 1.5 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SOIC N
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 2 MHz
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
REACH SVHC: Unknown
Max Supply Voltage: 7 V
Max Output Voltage: 1.5 V
Nominal Input Voltage: 7 V
Max Duty Cycle: 100 %

Buy Now
Singapore, Singapore
0.01A 2000kHz Voltage Regulator IC
776-SI9145BY
0.01A 2000kHz Voltage Regulator IC 776-SI9145BY
Switching Regulator/Controller , Voltage-mode, 0.01A, 2000kHz Switching Freq-Max, CMOS, PDSO16, Product overview: SI9145BY from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.01A, 2000kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9145BY can be used for catalog matching and distributor lookup.

Switching Regulator/Controller, Voltage-mode, 0.01A, 2000kHz Switching Freq-Max, CMOS, PDSO16, Product overview: SI9145BY from Vishay is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01A, 2000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.01A, 2000kHz, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SI9145BY can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number 983444-SI9145BY 776-SI9145BY
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - SI9145BY 0.01A 2000kHz Voltage Regulator IC
Package Type SOIC; Other; SOIC N Other; SOIC N
Special Features Multiple Outputs
Output Voltage 1.5 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data