Manufacturer: Vishay
Win Source Part Number: 064602-SI9145BY-T1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 2kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.7 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 064602-SI9145BY-T1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BY-T1 |
| Configuration / Function | Buck, Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 16-SOIC |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |