Vishay Intertechnology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BY-E3 SI9145BY-E3

Description
Manufacturer: Vishay Win Source Part Number: 1096336-SI9145BY-E3 Packaging: Bulk Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 2kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 7 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096336-SI9145BY-E3 Packaging: Bulk Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 2kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 7 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BY-E3 - 1096336-SI9145BY-E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BY-E3
1096336-SI9145BY-E3
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BY-E3 1096336-SI9145BY-E3
Manufacturer: Vishay Win Source Part Number: 1096336-SI9145BY-E3 Packaging: Bulk Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 2kHz to 2MHz Control Features: Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2.7 V to 7 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096336-SI9145BY-E3
Packaging: Bulk
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 2kHz to 2MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2.7 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - SI9145BY-E3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SI9145BY-E3-ND
DC DC Switching Controllers SI9145BY-E3-ND
Buck, Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - SI9145BY-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SI9145BY-E3
DC DC Switching Controllers SI9145BY-E3
Buck, Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SI9145BY-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SI9145BY-E3
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SI9145BY-E3
IC REG CTRLR BUCK/BOOST 16SOIC

IC REG CTRLR BUCK/BOOST 16SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - SI9145BY-E3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SI9145BY-E3
PMIC - Voltage Regulators - DC DC Switching Controllers SI9145BY-E3
IC REG CTRLR BUCK/BOOST 16SOIC

IC REG CTRLR BUCK/BOOST 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1096336-SI9145BY-E3 SI9145BY-E3-ND SI9145BY-E3 SI9145BY-E3 SI9145BY-E3
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SI9145BY-E3 DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck, Boost Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete Removed
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start Synchronous Rectification Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data